Capital Lighting, Inc. F51636 Pendants-Drum Shade 679109

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 28.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 16.98 Product Name: Four Light Pendant UPC: 742546094265 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 28.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 16.98 Product Name: Four Light Pendant UPC: 742546094265 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F51636 Pendants-Drum Shade - 679109 - Capital Lighting, Inc.
Columbus, OH, USA
F51636 Pendants-Drum Shade
679109
F51636 Pendants-Drum Shade 679109
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 28.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 16.98 Product Name: Four Light Pendant UPC: 742546094265 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 28.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Satin Nickel
Weight: 16.98
Product Name: Four Light Pendant
UPC: 742546094265
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679109
Product Name F51636 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details