Capital Lighting, Inc. F68136 Pendants-Bowl Style 679108

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.00 Extension: 54 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 20.02 Product Name: Three Light Pendant UPC: 742546091554 Category: Pendant Glass: Sand On Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.00 Extension: 54 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 20.02 Product Name: Three Light Pendant UPC: 742546091554 Category: Pendant Glass: Sand On Clear

Suppliers

Company
Product
Description
Supplier Links
F68136 Pendants-Bowl Style - 679108 - Capital Lighting, Inc.
Columbus, OH, USA
F68136 Pendants-Bowl Style
679108
F68136 Pendants-Bowl Style 679108
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.00 Extension: 54 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 20.02 Product Name: Three Light Pendant UPC: 742546091554 Category: Pendant Glass: Sand On Clear

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 4.00
Extension: 54
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Satin Nickel
Weight: 20.02
Product Name: Three Light Pendant
UPC: 742546091554
Category: Pendant
Glass: Sand On Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679108
Product Name F68136 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details