Capital Lighting, Inc. F51636U Pendants-Drum Shade 679107

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 28.50 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 20.28 Product Name: Two Light Pendant UPC: 742546094272 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 28.50 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 20.28 Product Name: Two Light Pendant UPC: 742546094272 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F51636U Pendants-Drum Shade - 679107 - Capital Lighting, Inc.
Columbus, OH, USA
F51636U Pendants-Drum Shade
679107
F51636U Pendants-Drum Shade 679107
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 28.50 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 20.28 Product Name: Two Light Pendant UPC: 742546094272 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 28.50
Bulb
Type: CFL
Qty: 2
Wattage: 26
Finish: Satin Nickel
Weight: 20.28
Product Name: Two Light Pendant
UPC: 742546094272
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679107
Product Name F51636U Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details