Capital Lighting, Inc. F51736U Flush Mounts-Drum Shades 679106

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 7.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 7.72 Product Name: Two Light Ceiling UPC: 742546094296 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 7.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 7.72 Product Name: Two Light Ceiling UPC: 742546094296 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F51736U Flush Mounts-Drum Shades - 679106 - Capital Lighting, Inc.
Columbus, OH, USA
F51736U Flush Mounts-Drum Shades
679106
F51736U Flush Mounts-Drum Shades 679106
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 7.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 7.72 Product Name: Two Light Ceiling UPC: 742546094296 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 7.50
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Satin Nickel
Weight: 7.72
Product Name: Two Light Ceiling
UPC: 742546094296
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679106
Product Name F51736U Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details