Capital Lighting, Inc. F51936U Sconces-Pocket 679100

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.25 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 4.41 Product Name: One Light Bath UPC: 742546094319 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.25 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 4.41 Product Name: One Light Bath UPC: 742546094319 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F51936U Sconces-Pocket - 679100 - Capital Lighting, Inc.
Columbus, OH, USA
F51936U Sconces-Pocket
679100
F51936U Sconces-Pocket 679100
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.25 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 4.41 Product Name: One Light Bath UPC: 742546094319 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 7.25
Extension: 4
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Satin Nickel
Weight: 4.41
Product Name: One Light Bath
UPC: 742546094319
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679100
Product Name F51936U Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products