Capital Lighting, Inc. F130236 Pendants-Drum Shade 679099

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 17.64 Product Name: Three Light Pendant UPC: 742546092773 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 17.64 Product Name: Three Light Pendant UPC: 742546092773 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F130236 Pendants-Drum Shade - 679099 - Capital Lighting, Inc.
Columbus, OH, USA
F130236 Pendants-Drum Shade
679099
F130236 Pendants-Drum Shade 679099
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 17.64 Product Name: Three Light Pendant UPC: 742546092773 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 20.25
Height: 23.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Satin Nickel
Weight: 17.64
Product Name: Three Light Pendant
UPC: 742546092773
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679099
Product Name F130236 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details