Capital Lighting, Inc. F130520U Sconces-Drum Shades 679098

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 23.00 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Sorrel Bronze Weight: 5.07 Product Name: One Light Wall UPC: 742546092865 Category: Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 23.00 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Sorrel Bronze Weight: 5.07 Product Name: One Light Wall UPC: 742546092865 Category: Wall

Suppliers

Company
Product
Description
Supplier Links
F130520U Sconces-Drum Shades - 679098 - Capital Lighting, Inc.
Columbus, OH, USA
F130520U Sconces-Drum Shades
679098
F130520U Sconces-Drum Shades 679098
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 23.00 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Sorrel Bronze Weight: 5.07 Product Name: One Light Wall UPC: 742546092865 Category: Wall

PRODUCT DETAILS / SPECS
Width/Dia: 20.25
Height: 23.00
Extension: 4
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Sorrel Bronze
Weight: 5.07
Product Name: One Light Wall
UPC: 742546092865
Category: Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679098
Product Name F130520U Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details