Capital Lighting, Inc. F130236U Pendants-Drum Shade 679097

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 23.00 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 18.3 Product Name: Two Light Pendant UPC: 742546092797 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 23.00 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 18.3 Product Name: Two Light Pendant UPC: 742546092797 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F130236U Pendants-Drum Shade - 679097 - Capital Lighting, Inc.
Columbus, OH, USA
F130236U Pendants-Drum Shade
679097
F130236U Pendants-Drum Shade 679097
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 23.00 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 18.3 Product Name: Two Light Pendant UPC: 742546092797 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 20.25
Height: 23.00
Bulb
Type: CFL
Qty: 2
Wattage: 26
Finish: Satin Nickel
Weight: 18.3
Product Name: Two Light Pendant
UPC: 742546092797
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679097
Product Name F130236U Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details