Capital Lighting, Inc. F130320 Pendants-Drum Shade 679094

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.87 Height: 17.38 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sorrel Bronze Weight: 13.01 Product Name: Three Light Pendant UPC: 742546092803 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.87 Height: 17.38 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sorrel Bronze Weight: 13.01 Product Name: Three Light Pendant UPC: 742546092803 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F130320 Pendants-Drum Shade - 679094 - Capital Lighting, Inc.
Columbus, OH, USA
F130320 Pendants-Drum Shade
679094
F130320 Pendants-Drum Shade 679094
PRODUCT DETAILS / SPECS Width/Dia: 14.87 Height: 17.38 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sorrel Bronze Weight: 13.01 Product Name: Three Light Pendant UPC: 742546092803 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 14.87
Height: 17.38
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Sorrel Bronze
Weight: 13.01
Product Name: Three Light Pendant
UPC: 742546092803
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679094
Product Name F130320 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details