Capital Lighting, Inc. F130336 Pendants-Drum Shade 679093

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.87 Height: 17.38 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 13.01 Product Name: Three Light Pendant UPC: 742546092810 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.87 Height: 17.38 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 13.01 Product Name: Three Light Pendant UPC: 742546092810 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F130336 Pendants-Drum Shade - 679093 - Capital Lighting, Inc.
Columbus, OH, USA
F130336 Pendants-Drum Shade
679093
F130336 Pendants-Drum Shade 679093
PRODUCT DETAILS / SPECS Width/Dia: 14.87 Height: 17.38 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 13.01 Product Name: Three Light Pendant UPC: 742546092810 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 14.87
Height: 17.38
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 13.01
Product Name: Three Light Pendant
UPC: 742546092810
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679093
Product Name F130336 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details