Capital Lighting, Inc. F130436 Sconces-Drum Shades 679092

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.37 Height: 12.75 Extension: 5.5 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Satin Nickel Weight: 2.43 Product Name: Nine Light Wall UPC: 742546092834 Category: Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.37 Height: 12.75 Extension: 5.5 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Satin Nickel Weight: 2.43 Product Name: Nine Light Wall UPC: 742546092834 Category: Wall

Suppliers

Company
Product
Description
Supplier Links
F130436 Sconces-Drum Shades - 679092 - Capital Lighting, Inc.
Columbus, OH, USA
F130436 Sconces-Drum Shades
679092
F130436 Sconces-Drum Shades 679092
PRODUCT DETAILS / SPECS Width/Dia: 5.37 Height: 12.75 Extension: 5.5 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Satin Nickel Weight: 2.43 Product Name: Nine Light Wall UPC: 742546092834 Category: Wall

PRODUCT DETAILS / SPECS
Width/Dia: 5.37
Height: 12.75
Extension: 5.5
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Satin Nickel
Weight: 2.43
Product Name: Nine Light Wall
UPC: 742546092834
Category: Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679092
Product Name F130436 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details