Capital Lighting, Inc. F130336U Pendants-Drum Shade 679091

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 23.00 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 13.45 Product Name: Two Light Pendant UPC: 742546094401 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 23.00 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 13.45 Product Name: Two Light Pendant UPC: 742546094401 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F130336U Pendants-Drum Shade - 679091 - Capital Lighting, Inc.
Columbus, OH, USA
F130336U Pendants-Drum Shade
679091
F130336U Pendants-Drum Shade 679091
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 23.00 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 13.45 Product Name: Two Light Pendant UPC: 742546094401 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 20.25
Height: 23.00
Bulb
Type: CFL
Qty: 2
Wattage: 18
Finish: Satin Nickel
Weight: 13.45
Product Name: Two Light Pendant
UPC: 742546094401
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679091
Product Name F130336U Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details