Capital Lighting, Inc. F130420 Sconces-Drum Shades 679090

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.37 Height: 12.75 Extension: 5.5 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Sorrel Bronze Weight: 2.43 Product Name: Nine Light Wall UPC: 742546092827 Category: Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.37 Height: 12.75 Extension: 5.5 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Sorrel Bronze Weight: 2.43 Product Name: Nine Light Wall UPC: 742546092827 Category: Wall

Suppliers

Company
Product
Description
Supplier Links
F130420 Sconces-Drum Shades - 679090 - Capital Lighting, Inc.
Columbus, OH, USA
F130420 Sconces-Drum Shades
679090
F130420 Sconces-Drum Shades 679090
PRODUCT DETAILS / SPECS Width/Dia: 5.37 Height: 12.75 Extension: 5.5 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Sorrel Bronze Weight: 2.43 Product Name: Nine Light Wall UPC: 742546092827 Category: Wall

PRODUCT DETAILS / SPECS
Width/Dia: 5.37
Height: 12.75
Extension: 5.5
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Sorrel Bronze
Weight: 2.43
Product Name: Nine Light Wall
UPC: 742546092827
Category: Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679090
Product Name F130420 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details