Capital Lighting, Inc. F130536 Sconces-Drum Shades 679079

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.37 Height: 5.25 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3.97 Product Name: One Light Wall UPC: 742546092841 Category: Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.37 Height: 5.25 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3.97 Product Name: One Light Wall UPC: 742546092841 Category: Wall

Suppliers

Company
Product
Description
Supplier Links
F130536 Sconces-Drum Shades - 679079 - Capital Lighting, Inc.
Columbus, OH, USA
F130536 Sconces-Drum Shades
679079
F130536 Sconces-Drum Shades 679079
PRODUCT DETAILS / SPECS Width/Dia: 15.37 Height: 5.25 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3.97 Product Name: One Light Wall UPC: 742546092841 Category: Wall

PRODUCT DETAILS / SPECS
Width/Dia: 15.37
Height: 5.25
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 3.97
Product Name: One Light Wall
UPC: 742546092841
Category: Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679079
Product Name F130536 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details