Capital Lighting, Inc. F1346 Sconces-Drum Shades 679062

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Bulb Finish: Natural Grasscloth Weight: 0.77 UPC: 742546093411 Category: Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Bulb Finish: Natural Grasscloth Weight: 0.77 UPC: 742546093411 Category: Shade

Suppliers

Company
Product
Description
Supplier Links
F1346 Sconces-Drum Shades - 679062 - Capital Lighting, Inc.
Columbus, OH, USA
F1346 Sconces-Drum Shades
679062
F1346 Sconces-Drum Shades 679062
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Bulb Finish: Natural Grasscloth Weight: 0.77 UPC: 742546093411 Category: Shade

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.00
Bulb
Finish: Natural Grasscloth
Weight: 0.77
UPC: 742546093411
Category: Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679062
Product Name F1346 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details