Capital Lighting, Inc. F1347 Sconces-Drum Shades 679061

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Bulb Finish: Vanilla Fabric Weight: 0.77 UPC: 742546093428 Category: Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Bulb Finish: Vanilla Fabric Weight: 0.77 UPC: 742546093428 Category: Shade

Suppliers

Company
Product
Description
Supplier Links
F1347 Sconces-Drum Shades - 679061 - Capital Lighting, Inc.
Columbus, OH, USA
F1347 Sconces-Drum Shades
679061
F1347 Sconces-Drum Shades 679061
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Bulb Finish: Vanilla Fabric Weight: 0.77 UPC: 742546093428 Category: Shade

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.00
Bulb
Finish: Vanilla Fabric
Weight: 0.77
UPC: 742546093428
Category: Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679061
Product Name F1347 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details