Capital Lighting, Inc. F1345 Sconces-Drum Shades 679060

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Bulb Finish: White Grasscloth Weight: 0.88 UPC: 742546093404 Category: Accessory
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Bulb Finish: White Grasscloth Weight: 0.88 UPC: 742546093404 Category: Accessory

Suppliers

Company
Product
Description
Supplier Links
F1345 Sconces-Drum Shades - 679060 - Capital Lighting, Inc.
Columbus, OH, USA
F1345 Sconces-Drum Shades
679060
F1345 Sconces-Drum Shades 679060
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Bulb Finish: White Grasscloth Weight: 0.88 UPC: 742546093404 Category: Accessory

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.00
Bulb
Finish: White Grasscloth
Weight: 0.88
UPC: 742546093404
Category: Accessory

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679060
Product Name F1345 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details