Capital Lighting, Inc. F131720U Flush Mounts-Drum Shades 679044

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Sorrel Bronze Weight: 6.83 Product Name: Two Light Ceiling UPC: 742546093008 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Sorrel Bronze Weight: 6.83 Product Name: Two Light Ceiling UPC: 742546093008 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F131720U Flush Mounts-Drum Shades - 679044 - Capital Lighting, Inc.
Columbus, OH, USA
F131720U Flush Mounts-Drum Shades
679044
F131720U Flush Mounts-Drum Shades 679044
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Sorrel Bronze Weight: 6.83 Product Name: Two Light Ceiling UPC: 742546093008 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 6.00
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Sorrel Bronze
Weight: 6.83
Product Name: Two Light Ceiling
UPC: 742546093008
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679044
Product Name F131720U Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details