Capital Lighting, Inc. F131736U Flush Mounts-Drum Shades 679043

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 6.83 Product Name: Two Light Ceiling UPC: 742546093015 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 6.83 Product Name: Two Light Ceiling UPC: 742546093015 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F131736U Flush Mounts-Drum Shades - 679043 - Capital Lighting, Inc.
Columbus, OH, USA
F131736U Flush Mounts-Drum Shades
679043
F131736U Flush Mounts-Drum Shades 679043
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 6.83 Product Name: Two Light Ceiling UPC: 742546093015 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 6.00
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Satin Nickel
Weight: 6.83
Product Name: Two Light Ceiling
UPC: 742546093015
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679043
Product Name F131736U Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details