Capital Lighting, Inc. F131836 Flush Mounts-Drum Shades 679042

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 9.26 Product Name: Two Light Ceiling UPC: 742546092919 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 9.26 Product Name: Two Light Ceiling UPC: 742546092919 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F131836 Flush Mounts-Drum Shades - 679042 - Capital Lighting, Inc.
Columbus, OH, USA
F131836 Flush Mounts-Drum Shades
679042
F131836 Flush Mounts-Drum Shades 679042
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 9.26 Product Name: Two Light Ceiling UPC: 742546092919 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 9.26
Product Name: Two Light Ceiling
UPC: 742546092919
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679042
Product Name F131836 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details