Capital Lighting, Inc. GPH10-BLK Lamps-Desk/Piano Lamps 676899

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.50 Extension: 8.5 Bulb Type: GU10 Qty: 1 Wattage: 50 Finish: Black Product Name: One Light Piano Lamp Category: Piano Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.50 Extension: 8.5 Bulb Type: GU10 Qty: 1 Wattage: 50 Finish: Black Product Name: One Light Piano Lamp Category: Piano Lamp

Suppliers

Company
Product
Description
Supplier Links
GPH10-BLK Lamps-Desk/Piano Lamps - 676899 - Capital Lighting, Inc.
Columbus, OH, USA
GPH10-BLK Lamps-Desk/Piano Lamps
676899
GPH10-BLK Lamps-Desk/Piano Lamps 676899
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.50 Extension: 8.5 Bulb Type: GU10 Qty: 1 Wattage: 50 Finish: Black Product Name: One Light Piano Lamp Category: Piano Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.50
Extension: 8.5
Bulb
Type: GU10
Qty: 1
Wattage: 50
Finish: Black
Product Name: One Light Piano Lamp
Category: Piano Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 676899
Product Name GPH10-BLK Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details