Capital Lighting, Inc. GPH10-PB Lamps-Desk/Piano Lamps 676897

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.50 Extension: 8.5 Bulb Type: GU10 Qty: 1 Wattage: 50 Finish: Polished Brass Product Name: One Light Piano Lamp Category: Piano Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.50 Extension: 8.5 Bulb Type: GU10 Qty: 1 Wattage: 50 Finish: Polished Brass Product Name: One Light Piano Lamp Category: Piano Lamp

Suppliers

Company
Product
Description
Supplier Links
GPH10-PB Lamps-Desk/Piano Lamps - 676897 - Capital Lighting, Inc.
Columbus, OH, USA
GPH10-PB Lamps-Desk/Piano Lamps
676897
GPH10-PB Lamps-Desk/Piano Lamps 676897
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.50 Extension: 8.5 Bulb Type: GU10 Qty: 1 Wattage: 50 Finish: Polished Brass Product Name: One Light Piano Lamp Category: Piano Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.50
Extension: 8.5
Bulb
Type: GU10
Qty: 1
Wattage: 50
Finish: Polished Brass
Product Name: One Light Piano Lamp
Category: Piano Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 676897
Product Name GPH10-PB Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details