Capital Lighting, Inc. PH10-195-PB Lamps-Desk/Piano Lamps 676895

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.50 Extension: 20.5 Bulb Type: GU10 Qty: 1 Wattage: 50 Finish: Polished Brass Product Name: One Light Piano Lamp Category: Piano/Desk Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.50 Extension: 20.5 Bulb Type: GU10 Qty: 1 Wattage: 50 Finish: Polished Brass Product Name: One Light Piano Lamp Category: Piano/Desk Lamp

Suppliers

Company
Product
Description
Supplier Links
PH10-195-PB Lamps-Desk/Piano Lamps - 676895 - Capital Lighting, Inc.
Columbus, OH, USA
PH10-195-PB Lamps-Desk/Piano Lamps
676895
PH10-195-PB Lamps-Desk/Piano Lamps 676895
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.50 Extension: 20.5 Bulb Type: GU10 Qty: 1 Wattage: 50 Finish: Polished Brass Product Name: One Light Piano Lamp Category: Piano/Desk Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 18.50
Extension: 20.5
Bulb
Type: GU10
Qty: 1
Wattage: 50
Finish: Polished Brass
Product Name: One Light Piano Lamp
Category: Piano/Desk Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 676895
Product Name PH10-195-PB Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details