Capital Lighting, Inc. PH10-171-OB Lamps-Desk/Piano Lamps 676893

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Extension: 10.25 Bulb Type: GU10 Qty: 1 Wattage: 50 Finish: Oil Rubbed Bronze Product Name: One Light Piano Lamp Category: Piano/Desk Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Extension: 10.25 Bulb Type: GU10 Qty: 1 Wattage: 50 Finish: Oil Rubbed Bronze Product Name: One Light Piano Lamp Category: Piano/Desk Lamp

Suppliers

Company
Product
Description
Supplier Links
PH10-171-OB Lamps-Desk/Piano Lamps - 676893 - Capital Lighting, Inc.
Columbus, OH, USA
PH10-171-OB Lamps-Desk/Piano Lamps
676893
PH10-171-OB Lamps-Desk/Piano Lamps 676893
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Extension: 10.25 Bulb Type: GU10 Qty: 1 Wattage: 50 Finish: Oil Rubbed Bronze Product Name: One Light Piano Lamp Category: Piano/Desk Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 14.00
Extension: 10.25
Bulb
Type: GU10
Qty: 1
Wattage: 50
Finish: Oil Rubbed Bronze
Product Name: One Light Piano Lamp
Category: Piano/Desk Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 676893
Product Name PH10-171-OB Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details