Capital Lighting, Inc. PH10-171-PB Lamps-Desk/Piano Lamps 676891

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Extension: 10.25 Bulb Type: GU10 Qty: 1 Wattage: 50 Finish: Polished Brass Product Name: One Light Piano Lamp Category: Piano/Desk Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Extension: 10.25 Bulb Type: GU10 Qty: 1 Wattage: 50 Finish: Polished Brass Product Name: One Light Piano Lamp Category: Piano/Desk Lamp

Suppliers

Company
Product
Description
Supplier Links
PH10-171-PB Lamps-Desk/Piano Lamps - 676891 - Capital Lighting, Inc.
Columbus, OH, USA
PH10-171-PB Lamps-Desk/Piano Lamps
676891
PH10-171-PB Lamps-Desk/Piano Lamps 676891
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Extension: 10.25 Bulb Type: GU10 Qty: 1 Wattage: 50 Finish: Polished Brass Product Name: One Light Piano Lamp Category: Piano/Desk Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 14.00
Extension: 10.25
Bulb
Type: GU10
Qty: 1
Wattage: 50
Finish: Polished Brass
Product Name: One Light Piano Lamp
Category: Piano/Desk Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 676891
Product Name PH10-171-PB Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details