Capital Lighting, Inc. PIN400-2-OB Lamps-Pharmacy-Floor 676879

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 50.00 Extension: 21 Bulb Qty: 2 Wattage: 50 Finish: Oil Rubbed Bronze Product Name: Two Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 50.00 Extension: 21 Bulb Qty: 2 Wattage: 50 Finish: Oil Rubbed Bronze Product Name: Two Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
PIN400-2-OB Lamps-Pharmacy-Floor - 676879 - Capital Lighting, Inc.
Columbus, OH, USA
PIN400-2-OB Lamps-Pharmacy-Floor
676879
PIN400-2-OB Lamps-Pharmacy-Floor 676879
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 50.00 Extension: 21 Bulb Qty: 2 Wattage: 50 Finish: Oil Rubbed Bronze Product Name: Two Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 50.00
Extension: 21
Bulb
Qty: 2
Wattage: 50
Finish: Oil Rubbed Bronze
Product Name: Two Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 676879
Product Name PIN400-2-OB Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details