Capital Lighting, Inc. PIN475-2-OB Sconces-Metal 676878

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Extension: 23.75 Bulb Type: GU10 Qty: 2 Wattage: 50 Finish: Oil Rubbed Bronze Product Name: Two Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Extension: 23.75 Bulb Type: GU10 Qty: 2 Wattage: 50 Finish: Oil Rubbed Bronze Product Name: Two Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp

Suppliers

Company
Product
Description
Supplier Links
PIN475-2-OB Sconces-Metal - 676878 - Capital Lighting, Inc.
Columbus, OH, USA
PIN475-2-OB Sconces-Metal
676878
PIN475-2-OB Sconces-Metal 676878
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Extension: 23.75 Bulb Type: GU10 Qty: 2 Wattage: 50 Finish: Oil Rubbed Bronze Product Name: Two Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Extension: 23.75
Bulb
Type: GU10
Qty: 2
Wattage: 50
Finish: Oil Rubbed Bronze
Product Name: Two Light Wall Swing Arm Lamp
Category: Wall Swing Arm Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 676878
Product Name PIN475-2-OB Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details