Capital Lighting, Inc. PIN450-SN Lamps-Table Lamps 676872

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 16.00 Extension: 20 Bulb Type: GU10 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 16.00 Extension: 20 Bulb Type: GU10 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
PIN450-SN Lamps-Table Lamps - 676872 - Capital Lighting, Inc.
Columbus, OH, USA
PIN450-SN Lamps-Table Lamps
676872
PIN450-SN Lamps-Table Lamps 676872
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 16.00 Extension: 20 Bulb Type: GU10 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 16.00
Extension: 20
Bulb
Type: GU10
Qty: 1
Wattage: 50
Finish: Satin Nickel
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 676872
Product Name PIN450-SN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details