Capital Lighting, Inc. PIN475-SN Sconces-Metal 676846

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Extension: 23.75 Bulb Type: GU10 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Extension: 23.75 Bulb Type: GU10 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp

Suppliers

Company
Product
Description
Supplier Links
PIN475-SN Sconces-Metal - 676846 - Capital Lighting, Inc.
Columbus, OH, USA
PIN475-SN Sconces-Metal
676846
PIN475-SN Sconces-Metal 676846
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Extension: 23.75 Bulb Type: GU10 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Extension: 23.75
Bulb
Type: GU10
Qty: 1
Wattage: 50
Finish: Satin Nickel
Product Name: One Light Wall Swing Arm Lamp
Category: Wall Swing Arm Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 676846
Product Name PIN475-SN Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details