Capital Lighting, Inc. 5653-201S Pendants-Bowl Style 675989

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 23.00 Length 23.00 Bulb Type: B10 Qty: 4 Wattage: 60 Finish: Aurum UPC: 771857568592
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 23.00 Length 23.00 Bulb Type: B10 Qty: 4 Wattage: 60 Finish: Aurum UPC: 771857568592

Suppliers

Company
Product
Description
Supplier Links
5653-201S Pendants-Bowl Style - 675989 - Capital Lighting, Inc.
Columbus, OH, USA
5653-201S Pendants-Bowl Style
675989
5653-201S Pendants-Bowl Style 675989
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 23.00 Length 23.00 Bulb Type: B10 Qty: 4 Wattage: 60 Finish: Aurum UPC: 771857568592

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 23.00
Length 23.00
Bulb
Type: B10
Qty: 4
Wattage: 60
Finish: Aurum
UPC: 771857568592

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675989
Product Name 5653-201S Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details