Capital Lighting, Inc. VE0004-83H Sconces-Double Candle 675985

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Length 18.00 Extension: 9 Bulb Qty: 2 Wattage: 60 Finish: Florentine Bronze UPC: 771857539974
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Length 18.00 Extension: 9 Bulb Qty: 2 Wattage: 60 Finish: Florentine Bronze UPC: 771857539974

Suppliers

Company
Product
Description
Supplier Links
VE0004-83H Sconces-Double Candle - 675985 - Capital Lighting, Inc.
Columbus, OH, USA
VE0004-83H Sconces-Double Candle
675985
VE0004-83H Sconces-Double Candle 675985
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Length 18.00 Extension: 9 Bulb Qty: 2 Wattage: 60 Finish: Florentine Bronze UPC: 771857539974

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 18.00
Length 18.00
Extension: 9
Bulb
Qty: 2
Wattage: 60
Finish: Florentine Bronze
UPC: 771857539974

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675985
Product Name VE0004-83H Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details