Capital Lighting, Inc. SH0103-06VIO Pendants-Drum Shade 675959

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.50 Length 7.50 Bulb Qty: 1 Wattage: 100 Finish: White UPC: 771857543957
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.50 Length 7.50 Bulb Qty: 1 Wattage: 100 Finish: White UPC: 771857543957

Suppliers

Company
Product
Description
Supplier Links
SH0103-06VIO Pendants-Drum Shade - 675959 - Capital Lighting, Inc.
Columbus, OH, USA
SH0103-06VIO Pendants-Drum Shade
675959
SH0103-06VIO Pendants-Drum Shade 675959
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.50 Length 7.50 Bulb Qty: 1 Wattage: 100 Finish: White UPC: 771857543957

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.50
Length 7.50
Bulb
Qty: 1
Wattage: 100
Finish: White
UPC: 771857543957

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675959
Product Name SH0103-06VIO Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details