Capital Lighting, Inc. SH0206-22AMB Mini Pendants-Rod 675957

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.50 Length 13.50 Bulb Qty: 1 Wattage: 100 Finish: Heirloom Gold UPC: 771857552577
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.50 Length 13.50 Bulb Qty: 1 Wattage: 100 Finish: Heirloom Gold UPC: 771857552577

Suppliers

Company
Product
Description
Supplier Links
SH0206-22AMB Mini Pendants-Rod - 675957 - Capital Lighting, Inc.
Columbus, OH, USA
SH0206-22AMB Mini Pendants-Rod
675957
SH0206-22AMB Mini Pendants-Rod 675957
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.50 Length 13.50 Bulb Qty: 1 Wattage: 100 Finish: Heirloom Gold UPC: 771857552577

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 13.50
Length 13.50
Bulb
Qty: 1
Wattage: 100
Finish: Heirloom Gold
UPC: 771857552577

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675957
Product Name SH0206-22AMB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details