Capital Lighting, Inc. SH0404-16CHE Mini Pendants-Rod 675951

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.50 Length 7.50 Bulb Qty: 1 Wattage: 100 Finish: Brushed Stainless Steel UPC: 771857555882
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.50 Length 7.50 Bulb Qty: 1 Wattage: 100 Finish: Brushed Stainless Steel UPC: 771857555882

Suppliers

Company
Product
Description
Supplier Links
SH0404-16CHE Mini Pendants-Rod - 675951 - Capital Lighting, Inc.
Columbus, OH, USA
SH0404-16CHE Mini Pendants-Rod
675951
SH0404-16CHE Mini Pendants-Rod 675951
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.50 Length 7.50 Bulb Qty: 1 Wattage: 100 Finish: Brushed Stainless Steel UPC: 771857555882

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 7.50
Length 7.50
Bulb
Qty: 1
Wattage: 100
Finish: Brushed Stainless Steel
UPC: 771857555882

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675951
Product Name SH0404-16CHE Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details