PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 26.00
Length 26.00
Bulb
Finish: Satin Nickel
Weight: 1.4
Product Name: 25`` Kubix and Zonix Blade
UPC: 840506051324
Category: Blades
Safety Listing: Dry
Manufacturer's Warranty: Lifetime
Designer: 2
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Fan Blades and Propellers |
| Product Number | 675942 |
| Product Name | B4400SN Fans-Blades |