PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 20.00
Length 20.00
Bulb
Finish: Walnut
Weight: 1.4
Product Name: 20`` Involution Blade
UPC: 840506052888
Category: Blades
Safety Listing: Wet
Manufacturer's Warranty: Lifetime
Designer: 1.43
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Fan Blades and Propellers |
| Product Number | 675940 |
| Product Name | BPW4542WA Fans-Blades |