Capital Lighting, Inc. LK250 Fans-Light Kits 675930

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Length 8.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: White Frosted Weight: 3.42 Product Name: 13`` Bowl Light Kit UPC: 840506049147 Category: Lights Glass: White Frosted Safety Listing: Damp Manufacturer's Warranty: Lifetime Optional Control: pull chain Designer: 5
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Length 8.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: White Frosted Weight: 3.42 Product Name: 13`` Bowl Light Kit UPC: 840506049147 Category: Lights Glass: White Frosted Safety Listing: Damp Manufacturer's Warranty: Lifetime Optional Control: pull chain Designer: 5

Suppliers

Company
Product
Description
Supplier Links
LK250 Fans-Light Kits - 675930 - Capital Lighting, Inc.
Columbus, OH, USA
LK250 Fans-Light Kits
675930
LK250 Fans-Light Kits 675930
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Length 8.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: White Frosted Weight: 3.42 Product Name: 13`` Bowl Light Kit UPC: 840506049147 Category: Lights Glass: White Frosted Safety Listing: Damp Manufacturer's Warranty: Lifetime Optional Control: pull chain Designer: 5

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 8.00
Length 8.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: White Frosted
Weight: 3.42
Product Name: 13`` Bowl Light Kit
UPC: 840506049147
Category: Lights
Glass: White Frosted
Safety Listing: Damp
Manufacturer's Warranty: Lifetime
Optional Control: pull chain
Designer: 5

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675930
Product Name LK250 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details