Capital Lighting, Inc. 9072 Mid. Chandeliers-Candle 675783

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Iron Product Name: Four Light Lantern Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Iron Product Name: Four Light Lantern Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9072 Mid. Chandeliers-Candle - 675783 - Capital Lighting, Inc.
Columbus, OH, USA
9072 Mid. Chandeliers-Candle
675783
9072 Mid. Chandeliers-Candle 675783
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Iron Product Name: Four Light Lantern Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Old Iron
Product Name: Four Light Lantern
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675783
Product Name 9072 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details