Capital Lighting, Inc. 6298 Lamps-Table Lamps 675737

Description
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Qty: 1 Wattage: 60 Finish: White/Brass Product Name: One Light Table Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Qty: 1 Wattage: 60 Finish: White/Brass Product Name: One Light Table Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
6298 Lamps-Table Lamps - 675737 - Capital Lighting, Inc.
Columbus, OH, USA
6298 Lamps-Table Lamps
675737
6298 Lamps-Table Lamps 675737
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Qty: 1 Wattage: 60 Finish: White/Brass Product Name: One Light Table Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 28.00
Bulb
Qty: 1
Wattage: 60
Finish: White/Brass
Product Name: One Light Table
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675737
Product Name 6298 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details