Capital Lighting, Inc. 6355 Lamps-Table Lamps 675735

Description
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Qty: 1 Wattage: 150 Finish: Tan Sharkskin/Brass Product Name: One Light Table Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Qty: 1 Wattage: 150 Finish: Tan Sharkskin/Brass Product Name: One Light Table Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
6355 Lamps-Table Lamps - 675735 - Capital Lighting, Inc.
Columbus, OH, USA
6355 Lamps-Table Lamps
675735
6355 Lamps-Table Lamps 675735
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Qty: 1 Wattage: 150 Finish: Tan Sharkskin/Brass Product Name: One Light Table Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 35.00
Bulb
Qty: 1
Wattage: 150
Finish: Tan Sharkskin/Brass
Product Name: One Light Table
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675735
Product Name 6355 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details