Capital Lighting, Inc. 6460 Lamps-Table Lamps 675729

Description
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Qty: 1 Wattage: 150 Finish: Natural/Aged Steel Product Name: One Light Table Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Qty: 1 Wattage: 150 Finish: Natural/Aged Steel Product Name: One Light Table Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
6460 Lamps-Table Lamps - 675729 - Capital Lighting, Inc.
Columbus, OH, USA
6460 Lamps-Table Lamps
675729
6460 Lamps-Table Lamps 675729
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Qty: 1 Wattage: 150 Finish: Natural/Aged Steel Product Name: One Light Table Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 36.00
Bulb
Qty: 1
Wattage: 150
Finish: Natural/Aged Steel
Product Name: One Light Table
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675729
Product Name 6460 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details