Capital Lighting, Inc. 6377 Lamps-Table Lamps 675716

Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Qty: 1 Wattage: 150 Finish: Clear Glass/Silver Product Name: One Light Table Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Qty: 1 Wattage: 150 Finish: Clear Glass/Silver Product Name: One Light Table Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
6377 Lamps-Table Lamps - 675716 - Capital Lighting, Inc.
Columbus, OH, USA
6377 Lamps-Table Lamps
675716
6377 Lamps-Table Lamps 675716
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Qty: 1 Wattage: 150 Finish: Clear Glass/Silver Product Name: One Light Table Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 30.00
Bulb
Qty: 1
Wattage: 150
Finish: Clear Glass/Silver
Product Name: One Light Table
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675716
Product Name 6377 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details