Capital Lighting, Inc. 6383 Lamps-Table Lamps 675712

Description
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Qty: 1 Wattage: 150 Finish: Pale Blue/Silver Leaf Product Name: One Light Table Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Qty: 1 Wattage: 150 Finish: Pale Blue/Silver Leaf Product Name: One Light Table Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
6383 Lamps-Table Lamps - 675712 - Capital Lighting, Inc.
Columbus, OH, USA
6383 Lamps-Table Lamps
675712
6383 Lamps-Table Lamps 675712
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Qty: 1 Wattage: 150 Finish: Pale Blue/Silver Leaf Product Name: One Light Table Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 28.00
Bulb
Qty: 1
Wattage: 150
Finish: Pale Blue/Silver Leaf
Product Name: One Light Table
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675712
Product Name 6383 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details