Capital Lighting, Inc. 6390 Lamps-Table Lamps 675709

Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Qty: 1 Wattage: 150 Finish: Polished Concrete/Aged Steel Product Name: One Light Table Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Qty: 1 Wattage: 150 Finish: Polished Concrete/Aged Steel Product Name: One Light Table Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
6390 Lamps-Table Lamps - 675709 - Capital Lighting, Inc.
Columbus, OH, USA
6390 Lamps-Table Lamps
675709
6390 Lamps-Table Lamps 675709
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Qty: 1 Wattage: 150 Finish: Polished Concrete/Aged Steel Product Name: One Light Table Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 30.00
Bulb
Qty: 1
Wattage: 150
Finish: Polished Concrete/Aged Steel
Product Name: One Light Table
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675709
Product Name 6390 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details