Capital Lighting, Inc. 9078 Mid. Chandeliers-Candle 675499

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 31.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Product Name: Three Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 31.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Product Name: Three Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9078 Mid. Chandeliers-Candle - 675499 - Capital Lighting, Inc.
Columbus, OH, USA
9078 Mid. Chandeliers-Candle
675499
9078 Mid. Chandeliers-Candle 675499
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 31.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Product Name: Three Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 31.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Natural
Product Name: Three Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675499
Product Name 9078 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details