Capital Lighting, Inc. 9091 Pendants-Other 675498

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 42.00 Bulb Qty: 3 Wattage: 60 Finish: Black/Natural Burlap Product Name: Three Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 42.00 Bulb Qty: 3 Wattage: 60 Finish: Black/Natural Burlap Product Name: Three Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9091 Pendants-Other - 675498 - Capital Lighting, Inc.
Columbus, OH, USA
9091 Pendants-Other
675498
9091 Pendants-Other 675498
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 42.00 Bulb Qty: 3 Wattage: 60 Finish: Black/Natural Burlap Product Name: Three Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 42.00
Bulb
Qty: 3
Wattage: 60
Finish: Black/Natural Burlap
Product Name: Three Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675498
Product Name 9091 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details