Capital Lighting, Inc. 9153 Pendants-Fabric Shade 675478

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Bulb Qty: 1 Wattage: 100 Finish: Black/Natural Burlap Product Name: One Light Pendant Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Bulb Qty: 1 Wattage: 100 Finish: Black/Natural Burlap Product Name: One Light Pendant Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9153 Pendants-Fabric Shade - 675478 - Capital Lighting, Inc.
Columbus, OH, USA
9153 Pendants-Fabric Shade
675478
9153 Pendants-Fabric Shade 675478
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Bulb Qty: 1 Wattage: 100 Finish: Black/Natural Burlap Product Name: One Light Pendant Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 11.00
Bulb
Qty: 1
Wattage: 100
Finish: Black/Natural Burlap
Product Name: One Light Pendant
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675478
Product Name 9153 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details