Capital Lighting, Inc. 9548 Large Chandeliers-Candle 675466

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 58.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Mole Black Product Name: Nine Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 58.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Mole Black Product Name: Nine Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9548 Large Chandeliers-Candle - 675466 - Capital Lighting, Inc.
Columbus, OH, USA
9548 Large Chandeliers-Candle
675466
9548 Large Chandeliers-Candle 675466
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 58.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Mole Black Product Name: Nine Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 58.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Mole Black
Product Name: Nine Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675466
Product Name 9548 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details