Capital Lighting, Inc. 9298 Mid. Chandeliers-Glass Up 675441

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 31.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Bronze Verdigris Product Name: Eight Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 31.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Bronze Verdigris Product Name: Eight Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9298 Mid. Chandeliers-Glass Up - 675441 - Capital Lighting, Inc.
Columbus, OH, USA
9298 Mid. Chandeliers-Glass Up
675441
9298 Mid. Chandeliers-Glass Up 675441
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 31.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Bronze Verdigris Product Name: Eight Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 31.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Bronze Verdigris
Product Name: Eight Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675441
Product Name 9298 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790904 - RS Components, Ltd.
Specs
Lamp Type LED
View Details