Capital Lighting, Inc. F2237FBK Pendants-Glass Down 673892

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 7.25 Bulb Type: Medium Base A15 Qty: 1 Wattage: 60 Finish: Federal Black Product Name: One Light Hanger UPC: 782042745056 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 7.25 Bulb Type: Medium Base A15 Qty: 1 Wattage: 60 Finish: Federal Black Product Name: One Light Hanger UPC: 782042745056 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2237FBK Pendants-Glass Down - 673892 - Capital Lighting, Inc.
Columbus, OH, USA
F2237FBK Pendants-Glass Down
673892
F2237FBK Pendants-Glass Down 673892
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 7.25 Bulb Type: Medium Base A15 Qty: 1 Wattage: 60 Finish: Federal Black Product Name: One Light Hanger UPC: 782042745056 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 7.25
Bulb
Type: Medium Base A15
Qty: 1
Wattage: 60
Finish: Federal Black
Product Name: One Light Hanger
UPC: 782042745056
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673892
Product Name F2237FBK Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details